EN
  • EN
  • DE

SPC5744PGK1AMMM9

Part No SPC5744PGK1AMMM9
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 2.5MB FLASH 257MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH 257-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935325066557
Standard Package 760
Win Source Part Number 1024978-SPC5744PGK1AMMM9
Ultra Librarian 3D Model Ultra Librarian SPC5744PGK1AMMM9 CAD Model

Description

The NXP SPC5744PGK1AMMM9 is a state-of-the-art microcontroller designed for automotive and industrial applications that require high levels of performance, reliability, and efficiency. As part of NXP's extensive portfolio, this microcontroller is built on the Power Architecture® technology, ensuring robust operation and compatibility with a wide range of software and hardware tools.

Key Features:

  • Advanced Core: The device features a dual-core Power Architecture e200z4d, with each core operating at up to 200 MHz, providing exceptional computational power for demanding applications.
  • Memory: It comes equipped with 4 MB of flash memory and 384 KB of RAM, allowing for ample storage and efficient data management.
  • Enhanced Security: With advanced security features, the SPC5744PGK1AMMM9 ensures data protection and secure communication, which is essential for modern automotive systems.
  • Multiple Communication Interfaces: The microcontroller supports a variety of communication protocols including CAN, LIN, and Ethernet, enabling it to easily integrate with other systems and components.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide precise sensor readings, which are critical for real-time control systems.
  • Timers and Control Functions: A comprehensive set of timers and control functions support complex timing and control operations required in powertrain and chassis applications.

Applications:

The versatility of the SPC5744PGK1AMMM9 makes it ideal for a wide range of applications within the automotive sector, including engine management, transmission control, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that demand high-speed processing and real-time performance.

Package and Quality:

The microcontroller is offered in a 176-pin MAPBGA package, which is designed for efficient thermal management and space-saving on the PCB. NXP's commitment to quality ensures that the SPC5744PGK1AMMM9 meets the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive reliability.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0452 $66.0904
4+ $27.1140 $108.4560
6+ $26.2667 $157.6002
8+ $25.4194 $203.3552
11+ $24.5721 $270.2931
14+ $22.0302 $308.4228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess