EN
  • EN
  • DE

SPC5743PGK1AMMM9

Part No SPC5743PGK1AMMM9
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 257MAPBGA / e200z4 series Microcontroller IC 32-Bit Dual-Core 200MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5743
Other Names 935313072557
Standard Package 760
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263878-SPC5743PGK1AMMM9
Ultra Librarian 3D Model Ultra Librarian SPC5743PGK1AMMM9 CAD Model

Description

The SPC5743PGK1AMMM9 is a cutting-edge microcontroller product from NXP Semiconductors, designed specifically for automotive applications. This powerful microcontroller is part of NXP's SPC57x family, which is renowned for its high performance, reliability, and a suite of features that cater to the rigorous demands of the automotive industry.

Key Features

  • Core: The SPC5743PGK1AMMM9 boasts a 32-bit Power Architecture with dual e200z4d cores, each operating at up to 120 MHz, providing the computational horsepower necessary for complex automotive applications.
  • Memory: It comes equipped with 1.5 MB of flash memory and 128 KB of RAM, ensuring ample space for program code and efficient data handling.
  • Advanced Timer: The inclusion of a Motor Control Timer for complex timing operations makes it an ideal choice for engine management and motor control applications.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and FlexRay, this microcontroller ensures robust connectivity options for various in-vehicle networks.
  • Security: The device features advanced security capabilities, including a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure boot options to protect against unauthorized access and ensure data integrity.
  • Package: The microcontroller is available in a 176-pin MAPBGA package, which is suitable for space-constrained applications while providing adequate I/O options for peripheral connectivity.

Applications

The SPC5743PGK1AMMM9 is tailored for a wide range of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Units
  • Brake and Stability Control Systems
  • Electric Power Steering Systems
  • Advanced Driver Assistance Systems (ADAS)

With its robust feature set and adherence to automotive safety standards, the SPC5743PGK1AMMM9 from NXP is a versatile and reliable choice for automotive designers and engineers looking to develop sophisticated and secure vehicle systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2715 $60.5430
5+ $24.8382 $124.1910
8+ $24.0619 $192.4952
10+ $23.2857 $232.8570
13+ $22.5096 $292.6248
18+ $20.1810 $363.2580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess