EN
  • EN
  • DE

SPC5674KF0VMS2R

Part No SPC5674KF0VMS2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Base Product Number SPC5674
Other Names 935319832518
Standard Package 750
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263980-SPC5674KF0VMS2R
Ultra Librarian 3D Model Ultra Librarian SPC5674KF0VMS2R CAD Model

Description

NXP SPC5674KF0VMS2R Microcontroller

The NXP SPC5674KF0VMS2R is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of NXP's MPC5xxx family, built on the Power Architecture® technology, which is renowned for its high performance and reliability.

Key Features:

  • Advanced Core: The SPC5674KF0VMS2R features a 32-bit Power Architecture core with a maximum frequency of 180 MHz, providing robust computational capabilities and efficient processing of complex tasks.
  • Memory: It comes equipped with 4MB of embedded flash memory and 256KB of RAM, ensuring ample storage for program code and seamless execution of applications.
  • Enhanced Safety: With its integrated safety features, this MCU is designed to meet the stringent requirements of safety-critical applications, such as those found in automotive systems (ISO 26262 compliant).
  • Connectivity: Multiple communication interfaces are available, including CAN, LIN, and Ethernet, allowing for versatile connectivity options within a diverse range of systems and networks.
  • Timers and ADCs: A variety of timers and multiple channels of 12-bit analog-to-digital converters (ADCs) provide excellent support for real-time control applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments typically seen in automotive and industrial settings.

Applications:

The SPC5674KF0VMS2R is ideal for a wide range of applications, including but not limited to engine management systems, transmission control units, electric power steering, chassis and safety systems, and industrial control systems. Its robustness and high-speed processing capabilities make it a go-to solution for developers looking to create sophisticated and reliable systems.

Quality and Support:

NXP is committed to providing high-quality products and support. The SPC5674KF0VMS2R microcontroller is backed by NXP's extensive technical documentation, development tools, and a strong support community, ensuring that developers have the resources needed to bring their products to market quickly and efficiently.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess