EN
  • EN
  • DE

SPC5674FF3MVY3R

Part No SPC5674FF3MVY3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 516PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000593-SPC5674FF3MVY3R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series Integrated Circuits (ICs) Embedded Microcontrollers
Speed 264MHz
Package Tape & Reel (TR)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Peripherals DMA, POR, PWM
Number of I/O 32
Ultra Librarian 3D Model Ultra Librarian SPC5674FF3MVY3R CAD Model

Description

The NXP SPC5674FF3MVY3R is a high-performance automotive microcontroller designed to address the increasing demand for computing power in modern vehicle applications. This product is part of the MPC56xx family of microcontrollers, which are built on Power Architecture® technology, ensuring reliable and efficient performance for automotive control units.

Key Features

  • Core: The SPC5674FF3MVY3R features a 32-bit Power Architecture core with a frequency of up to 264 MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: It comes with an ample memory configuration, including up to 4 MB of flash memory and 384 KB of RAM, facilitating advanced program execution and data storage.
  • Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for harsh automotive environments.
  • Connectivity: It offers a range of communication interfaces, such as CAN, LIN, and FlexRay, ensuring versatile connectivity options for various in-vehicle networks.
  • Safety: The device is designed with safety features that comply with the ISO 26262 standard, making it a reliable choice for safety-critical automotive applications.
  • Power Efficiency: Its low-power design and Energy Saving Mode (ESM) contribute to reduced power consumption, which is critical in automotive applications where energy efficiency is paramount.

Applications

The SPC5674FF3MVY3R microcontroller is ideal for a wide range of automotive applications, including engine management systems, transmission control, chassis and safety systems, body control modules, and advanced driver assistance systems (ADAS).

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5674FF3MVY3R is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under various conditions. With its advanced features and adherence to automotive quality standards, this microcontroller is a top choice for automotive manufacturers and suppliers around the world.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess