EN
  • EN
  • DE

UCC3952DP-4

Part No UCC3952DP-4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description ENHANCD SGL CELL LITH-ION 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1116134-UCC3952DP-4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UCC3952DP-4 CAD Model

Description

The UCC3952DP-4 is a state-of-the-art integrated circuit from Texas Instruments, designed for robust battery management solutions. This IC is particularly tailored for the needs of advanced rechargeable battery systems, offering precision charge control and numerous protective features to ensure the longevity and safety of battery packs.

Key Features

  • Advanced Battery Management: The UCC3952DP-4 is engineered to deliver top-notch battery management, ensuring that battery cells are charged and maintained efficiently.
  • Precision Charging: It provides highly accurate voltage and current regulation for charging, which is critical for maximizing battery life and performance.
  • Multiple Protection Features: This IC includes over-voltage, under-voltage, over-current, and short-circuit protection, safeguarding the battery pack from various adverse conditions.
  • Programmable: With programmable functions, users can tailor the charging parameters to match specific battery chemistry and application requirements.
  • Temperature Monitoring: The UCC3952DP-4 incorporates temperature monitoring capabilities to prevent charging at unsafe temperatures, further enhancing safety.

Applications

The versatility of the UCC3952DP-4 makes it suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Electric vehicles
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Industrial and medical equipment

Technical Specifications

Parameter Value
Input Voltage (Max) 20V
Operating Temperature Range -40°C to +85°C
Package/Case PowerPAD-16

With its robust design and comprehensive feature set, the UCC3952DP-4 from Texas Instruments stands out as an excellent choice for designers looking to incorporate reliable battery management into their products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Lowest to $20.9001
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9309 $51.1017
32+ $3.2254 $103.2128
49+ $3.1246 $153.1054
67+ $3.0238 $202.5946
86+ $2.9230 $251.3780
115+ $2.6206 $301.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess