EN
  • EN
  • DE

SPC5673KFF0VMM1

Part No SPC5673KFF0VMM1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 257MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z7d series Microcontroller IC 32-Bit Dual-Core 150MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Part Status Obsolete
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-LFBGA (14x14)
Family Name SPC567
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897034-SPC5673KFF0VMM1
Ultra Librarian 3D Model Ultra Librarian SPC5673KFF0VMM1 CAD Model

Description

The SPC5673KFF0VMM1 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is a part of NXP's MPC56xx family and is engineered to deliver exceptional processing capabilities, robust reliability, and a rich set of features.

Key Features

  • Core: Built on the Power Architecture® technology, the SPC5673KFF0VMM1 features a 32-bit dual-core processor that includes one e200z7 core and one e200z0 core, ensuring efficient parallel processing and system management.
  • Memory: The device comes with an ample memory configuration, including 2MB of flash memory for program storage and 192KB of RAM for smooth runtime operations.
  • Clock Speed: It boasts a maximum clock speed of up to 180 MHz, allowing for rapid data processing and task execution.
  • Communication Interfaces: A variety of communication interfaces are integrated, such as CAN, LIN, and FlexRay modules, making it ideal for complex communication tasks within automotive networks.
  • Timers and ADCs: The MCU is equipped with multiple timing systems and Analog-to-Digital Converters (ADCs) to handle a wide range of time-sensitive tasks and analog signal processing requirements.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the SPC5673KFF0VMM1 is built to withstand extreme conditions, ensuring reliability in harsh environments.
  • Package: Housed in a 176-pin MAPBGA package, the MCU provides a compact footprint while offering sufficient I/O options for complex applications.

Applications

The versatility of the SPC5673KFF0VMM1 allows it to be used in a variety of applications, primarily focusing on the automotive sector. It is well-suited for engine management systems, transmission control, advanced driver assistance systems (ADAS), body control modules, and gateway modules. Additionally, its robust feature set makes it an excellent choice for industrial control systems where reliability and performance are critical.

Conclusion

In summary, the SPC5673KFF0VMM1 from NXP is a powerful and reliable microcontroller that offers a blend of performance, memory capacity, and advanced features. Its design caters to the complex and demanding needs of modern automotive and industrial applications, ensuring that systems operate efficiently and effectively under various conditions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8907 $93.7814
3+ $38.4744 $115.4232
5+ $37.2721 $186.3605
6+ $36.0698 $216.4188
8+ $34.8675 $278.9400
10+ $31.2605 $312.6050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess