EN
  • EN
  • DE

SPC5668GF1AMMG

Part No SPC5668GF1AMMG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z650
Core Size 32-Bit Single-Core
Speed 116MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 592K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC5668
Other Names 935317405557,NXPNXPSPC5668GF1AMMG,568-14851,2156-SPC5668GF1AMMG,SPC5668GF1AMMG
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263988-SPC5668GF1AMMG
Ultra Librarian 3D Model Ultra Librarian SPC5668GF1AMMG CAD Model

Description

The NXP SPC5668GF1AMMG is a cutting-edge microcontroller designed for the automotive industry, particularly suitable for applications requiring a high level of integration, performance, and reliability. This product is part of NXP's SPC56 32-bit Power Architecture, tailored for the rigorous demands of modern vehicle electronics.

Key Features

  • Core: The SPC5668GF1AMMG is built around a powerful e200z6 dual-core Power Architecture, with each core running at up to 80 MHz, providing the computational horsepower needed for complex automotive applications.
  • Memory: Equipped with 2MB of flash memory and 192KB of RAM, it offers ample storage for application code and efficient data handling.
  • Connectivity: This microcontroller features an array of communication interfaces, including CAN, LIN, and FlexRay, enabling robust and versatile networking capabilities within the vehicle's electronic systems.
  • Timers and Analog Interfaces: It includes multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and two analog comparators, facilitating precise control and monitoring tasks.
  • Security: With an emphasis on security, the SPC5668GF1AMMG incorporates features such as a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and a secure boot process to ensure the integrity and protection of automotive software.

Applications

The NXP SPC5668GF1AMMG is ideal for a variety of automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set make it a reliable choice for safety-critical functions within the vehicle.

Quality and Reliability

Adhering to stringent automotive quality standards, the SPC5668GF1AMMG is manufactured to meet the AEC-Q100 Grade 1 specification, ensuring operation over a temperature range of -40°C to +125°C. NXP's commitment to quality ensures that this microcontroller can withstand the harsh conditions of the automotive environment while delivering consistent performance.

Development Support

NXP provides extensive development support for the SPC5668GF1AMMG with a suite of software tools, development boards, and reference designs. This ecosystem simplifies the development process and accelerates time-to-market for automotive engineers and system integrators working with this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess