EN
  • EN
  • DE

SPC5646CCK0VLU1

Part No SPC5646CCK0VLU1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP / e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5646
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935346759557
Standard Package 200
Win Source Part Number 1322264-SPC5646CCK0VLU1
Ultra Librarian 3D Model Ultra Librarian SPC5646CCK0VLU1 CAD Model

Description

NXP SPC5646CCK0VLU1 Microcontroller

The NXP SPC5646CCK0VLU1 is a cutting-edge microcontroller unit (MCU) that is part of the MPC56xx family, designed to meet the rigorous demands of automotive and industrial control applications. This powerful MCU is built on Power Architecture® technology, which is renowned for its high-performance processing capabilities and efficiency.

Key Features:

  • CPU: The SPC5646CCK0VLU1 features a 32-bit Power Architecture e200z4d dual-core processor that operates at speeds of up to 80 MHz, providing robust computational power and multitasking capabilities.
  • Memory: It is equipped with 1 MB of flash memory and 64 KB of RAM, offering ample storage for complex applications and efficient data handling.
  • Timers and Communication Interfaces: This MCU includes a rich set of peripherals, such as multiple timers, enhanced modular input/output system (eMIOS), and a variety of communication interfaces like CAN, LIN, and SPI, enabling flexible and reliable data exchange and control.
  • Analog Modules: Integrated analog modules, including a 12-bit analog-to-digital converter (ADC) and a 10-bit digital-to-analog converter (DAC), provide precise signal processing capabilities for sensor data and actuator control.
  • Security and Safety: With advanced security features, such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, the SPC5646CCK0VLU1 ensures data integrity and protection against unauthorized access, making it suitable for safety-critical applications.

Applications:

The versatility and robust feature set of the SPC5646CCK0VLU1 make it ideal for a wide range of applications within the automotive sector, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Furthermore, its reliability and performance also make it a solid choice for industrial control systems, robotics, and other high-demand control environments.

Package and Quality:

The MCU comes in a 176-pin LQFP package, providing a compact footprint for space-constrained applications. It is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for mission-critical applications in harsh environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8422 $71.8422
2+ $58.9474 $117.8948
3+ $57.1053 $171.3159
4+ $55.2632 $221.0528
5+ $53.4211 $267.1055
7+ $47.8948 $335.2636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess