EN
  • EN
  • DE

SPC5644AF0MVZ1R

Part No SPC5644AF0MVZ1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 324PBGA / e200z4 series Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 324-PBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 151
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 324-BBGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number SPC5644
Other Names 935314506518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264029-SPC5644AF0MVZ1R
Ultra Librarian 3D Model Ultra Librarian SPC5644AF0MVZ1R CAD Model

Description

NXP SPC5644AF0MVZ1R Microcontroller

The NXP SPC5644AF0MVZ1R is a cutting-edge microcontroller designed for automotive and industrial applications where reliability and high performance are paramount. This advanced MCU is part of the MPC56xx family, which is well-known for its robust architecture, designed to handle the rigorous demands of automotive control systems, including powertrain, chassis, and safety-critical applications.

Key Features:

  • Core: The SPC5644AF0MVZ1R is equipped with a dual-core Power Architecture with 1 MB of Flash memory, providing the computational power necessary for complex algorithms and control processes.
  • Performance: The device operates at a frequency of up to 120 MHz, which allows for rapid data processing and real-time operations, a crucial aspect of automotive applications.
  • Memory: It comes with an ample memory configuration, including 1 MB of Flash memory and 64 KB of RAM, ensuring sufficient space for application code and data storage.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, it offers versatile connectivity options for various automotive networks.
  • Timers and ADCs: The microcontroller features advanced timer modules and Analog-to-Digital Converters (ADCs), supporting precise control and sensor interfacing.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environments.
  • Package: The LQFP-144 package ensures a compact footprint while providing enough pins for input/output and peripheral functions.

Applications:

The SPC5644AF0MVZ1R is ideal for a variety of applications, particularly in the automotive sector. It can be used in engine management systems, transmission control units, anti-lock braking systems (ABS), airbag systems, and advanced driver-assistance systems (ADAS). Its robustness and performance also make it suitable for industrial control systems and other applications requiring high reliability and processing capabilities.

Quality and Reliability:

NXP's commitment to quality ensures that the SPC5644AF0MVZ1R meets the stringent standards required for automotive-grade components. It is designed to withstand the challenges of the automotive environment, offering excellent performance and long-term reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess