EN
  • EN
  • DE

SPC5643LFF0MLQ1

Part No SPC5643LFF0MLQ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC564
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263949-SPC5643LFF0MLQ1
Ultra Librarian 3D Model Ultra Librarian SPC5643LFF0MLQ1 CAD Model

Description

NXP SPC5643LFF0MLQ1 Microcontroller

The NXP SPC5643LFF0MLQ1 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive applications and industrial control systems. This powerful component is part of NXP's MPC56xx family of microcontrollers, which are renowned for their high performance, reliability, and a wide range of features tailored to sophisticated real-time control tasks.

Key Features:

  • Core: The SPC5643LFF0MLQ1 is built around a dual-core platform, featuring two 32-bit Power Architecture cores. Each core operates at a frequency of up to 80 MHz, delivering the computational power necessary for complex and time-sensitive operations.
  • Memory: It comes equipped with a generous memory configuration, including 1.5 MB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer System: This microcontroller includes a sophisticated timer system that is ideal for motor control, including multiple 16-bit and 32-bit timers, along with PWM modules that enable precise control over a wide range of external devices.
  • Communication Interfaces: A variety of communication interfaces are integrated, such as CAN, LIN, and SPI, allowing for robust connectivity with other components in a system.
  • Analog-to-Digital Converters: Multiple high-resolution ADCs are available, providing accurate analog signal measurement capabilities which are essential for sensor interfacing and data acquisition.
  • Enhanced Safety Features: Safety features are embedded to ensure reliable operation under fault conditions, including a built-in Error Correction Code (ECC) on the flash memory and a Memory Protection Unit (MPU) for improved system integrity.
  • Package: The device is enclosed in a 144-pin LQFP package, designed for efficient PCB layout and space-saving considerations in embedded applications.

The SPC5643LFF0MLQ1 is designed with an eye on future-proofing, offering a migration path for applications that may require more performance or additional features down the line. Its rich set of peripherals and high-speed processing capabilities make it an ideal choice for advanced control systems in automotive powertrain, body control, and safety systems, as well as for industrial automation tasks that require high levels of precision and reliability.

Overall, the NXP SPC5643LFF0MLQ1 microcontroller is a robust and versatile solution for developers looking to create sophisticated systems with stringent performance and safety requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess