EN
  • EN
  • DE

SPC5634MF1MLQ60

Part No SPC5634MF1MLQ60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / e200z3 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 60MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5634
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935319668557
Standard Package 60
Win Source Part Number 1318733-SPC5634MF1MLQ60
Ultra Librarian 3D Model Ultra Librarian SPC5634MF1MLQ60 CAD Model

Description

The SPC5634MF1MLQ60 is a cutting-edge microcontroller produced by NXP Semiconductors, a leader in the automotive and industrial markets. This high-performance product is part of the MPC56xx family of microcontrollers designed to meet the rigorous demands of automotive applications, including powertrain, chassis, and safety systems.

Key Features

  • Core: The device is built around a 32-bit Power Architecture® core which operates at a maximum frequency of 60MHz, providing robust computational power and efficiency.
  • Memory: It is equipped with 1.5MB of embedded flash memory and 64KB of RAM, ensuring ample storage for complex applications and smooth multitasking capabilities.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS) that supports complex timing and PWM control, ideal for precise motor control and other time-sensitive tasks.
  • Communication Interfaces: A range of communication options are available, including CAN, LIN, and SPI modules, facilitating versatile connectivity and data exchange with external devices.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC provides accurate analog signal measurement, crucial for sensor data acquisition and real-time control systems.
  • Temperature Range: The SPC5634MF1MLQ60 is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The robust feature set of the SPC5634MF1MLQ60 makes it an excellent choice for a variety of automotive applications, including:

  • Engine Management Systems
  • Transmission Control Units
  • Anti-lock Braking Systems
  • Electric Power Steering
  • Airbag Systems
  • Hybrid and Electric Vehicle Control Units

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5634MF1MLQ60, which is designed to meet the stringent requirements of the automotive industry. It is compliant with AEC-Q100 standards, ensuring high reliability under automotive stress conditions.

Overall, the SPC5634MF1MLQ60 microcontroller from NXP offers a powerful combination of performance, memory capacity, and robust peripheral set, tailored to drive innovation and efficiency in automotive electronics.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess