EN
  • EN
  • DE

SPC5607BK0MLL6R

Part No SPC5607BK0MLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5607
Other Names 935311815528
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264049-SPC5607BK0MLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5607BK0MLL6R CAD Model

Description

Overview of NXP's SPC5607BK0MLL6R Microcontroller

The SPC5607BK0MLL6R is a high-performance automotive microcontroller produced by NXP Semiconductors, a leader in the automotive electronics space. This microcontroller is a part of NXP's SPC56 32-bit MCU family, designed specifically for automotive applications that require a high level of reliability and performance.

Key Features

  • Powerful Processing Core: At the heart of the SPC5607BK0MLL6R is a 32-bit Power Architecture core that operates at speeds of up to 64 MHz, providing robust computational capabilities for complex automotive applications.
  • Memory Capacity: Equipped with 768 KB of flash memory and 80 KB of RAM, this microcontroller offers ample storage for application code and data processing tasks.
  • Advanced Timer Systems: To handle a wide range of timing and control tasks, the SPC5607BK0MLL6R includes multiple timing systems such as Modular I/O System (MIOS), Periodic Interrupt Timer (PIT), and System Timer Module (STM).
  • Communication Interfaces: A variety of communication interfaces are supported, including multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) modules, and a DSPI (Deserial Serial Peripheral Interface), ensuring seamless integration with in-vehicle networks and peripherals.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and the SPC5607BK0MLL6R provides features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash and RAM, and a built-in Self-Test Module to ensure reliable operation.
  • Low Power Consumption: Designed for energy efficiency, the microcontroller offers several power-saving modes to reduce power consumption during idle or low-activity periods.

Applications

With its robust feature set, the SPC5607BK0MLL6R is ideal for a broad range of automotive applications, including but not limited to engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS).

Package and Quality

The SPC5607BK0MLL6R is offered in a 100-pin LQFP package, ensuring compatibility with compact PCB layouts. It is manufactured to meet the stringent quality standards of the automotive industry, including AEC-Q100 certification for automotive reliability.

Overall, the SPC5607BK0MLL6R microcontroller from NXP is a versatile and reliable choice for automotive developers looking for performance, integration, and safety in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess