EN
  • EN
  • DE
  • IT

SPC5607BAVLU6

Part No SPC5607BAVLU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5607
Other Names 935318733557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264011-SPC5607BAVLU6
Ultra Librarian 3D Model Ultra Librarian SPC5607BAVLU6 CAD Model

Description

Product Overview: NXP SPC5607BAVLU6 Microcontroller

The NXP SPC5607BAVLU6 microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, which is built on the Power Architecture® embedded category. It is specifically tailored to meet the stringent requirements of the automotive industry, providing a perfect blend of performance, security, and reliability.

Key Features

  • Core: The SPC5607BAVLU6 is equipped with a 32-bit Power Architecture® V2 core that operates at a frequency of up to 64 MHz, delivering the computational power necessary for complex applications.
  • Memory: This microcontroller comes with a generous memory configuration, featuring 768 KB of flash memory and 80 KB of RAM, ensuring ample space for program code and data storage.
  • Advanced Timer: It includes a Modular I/O System (MIOS) that supports complex timing and PWM generation, which is essential for precise control in automotive powertrain and chassis systems.
  • Communication Interfaces: Multiple communication interfaces are provided, including CAN, LIN, and SPI modules, facilitating robust and flexible communication with other components within the system.
  • Analog-to-Digital Converter: An integrated 12-bit ADC with multiple channels allows for accurate conversion of analog signals to digital, enabling the MCU to process inputs from various sensors.
  • Enhanced Safety Features: The device incorporates safety features such as a Memory Error Management Unit (MEMU) and a Cyclic Redundancy Check (CRC) engine to ensure data integrity and reliable operation.

Applications

The SPC5607BAVLU6 is ideal for a variety of applications within the automotive sector, such as engine management, transmission control, anti-lock braking systems, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control systems that require a high level of real-time performance and reliability.

Quality and Reliability

NXP is committed to delivering products of the highest quality. The SPC5607BAVLU6 microcontroller is manufactured with rigorous automotive-grade standards, ensuring it meets the reliability and longevity requirements of the automotive industry. With its robust feature set and proven architecture, this microcontroller is an excellent choice for developers looking to create sophisticated and dependable systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess