EN
  • EN
  • DE

SPC5606SF2CLU6R

Part No SPC5606SF2CLU6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, QSPI, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 133
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 48K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5606
Other Names 568-SPC5606SF2CLU6RTR,935314843528
Standard Package 500
MSL Level 3 (168 Hours)
Win Source Part Number 1264052-SPC5606SF2CLU6R
Ultra Librarian 3D Model Ultra Librarian SPC5606SF2CLU6R CAD Model

Description

NXP SPC5606SF2CLU6R Microcontroller

The NXP SPC5606SF2CLU6R is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC5600 family, which is renowned for its high performance, reliability, and flexibility. It is specifically engineered to deliver exceptional computing power and efficiency, making it an ideal choice for a wide range of embedded systems.

At the heart of the SPC5606SF2CLU6R is a 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz. This core is supported by a rich set of features including 512 KB of flash memory and 64 KB of RAM, providing ample storage and working space for complex applications. The MCU also offers an advanced interrupt controller and a DMA controller, facilitating efficient task management and data transfers without burdening the CPU.

For connectivity, the SPC5606SF2CLU6R comes equipped with multiple communication interfaces, such as CAN, LIN, and SPI, allowing for seamless integration with other components and systems. Additionally, it includes a range of timer modules and ADC channels for accurate timing and analog signal processing tasks.

The microcontroller's robust design includes a built-in Error Correction Code (ECC) on both flash and RAM, which ensures data integrity and system reliability in harsh environments. It also features a low-power mode that significantly reduces power consumption when the system is idle or in standby, making it a power-conscious choice for energy-sensitive applications.

Designed with safety in mind, the SPC5606SF2CLU6R incorporates a watchdog timer to prevent system lock-ups and ensure continuous operation. Its advanced security features, such as memory protection and a secure boot process, protect against unauthorized access and software tampering, making it a secure platform for developing safety-critical applications.

In conclusion, the NXP SPC5606SF2CLU6R is a robust and versatile microcontroller that offers a perfect blend of performance, efficiency, and security. Its extensive feature set and high reliability make it an excellent choice for automotive control units, industrial automation systems, and any application requiring a high-performance MCU with stringent safety requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess