EN
  • EN
  • DE

SPC5606BK0CLL6

Part No SPC5606BK0CLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315824557
Standard Package 90
Win Source Part Number 994865-SPC5606BK0CLL6
Ultra Librarian 3D Model Ultra Librarian SPC5606BK0CLL6 CAD Model

Description

The NXP SPC5606BK0CLL6 is a high-performance automotive microcontroller that belongs to the SPC56 32-bit MCU family, designed specifically for vehicle body electronics. It is built on Power Architecture® technology, ensuring robust performance for demanding applications.

Key Features

  • Core: The microcontroller features a 32-bit PowerPC Book E compliant CPU core, running at speeds of up to 64MHz, providing the computational power required for complex automotive control tasks.
  • Memory: It comes equipped with 512KB of flash memory for program storage and 64KB of RAM for efficient data handling, ensuring smooth operation and sufficient space for advanced applications.
  • Timers: A range of timing systems including multiple 16-bit timers, a 32-bit real-time timer, and a Periodic Interrupt Timer provide versatile timing solutions for various applications.
  • Communication Interfaces: The MCU includes a variety of communication interfaces such as CAN, LIN, and SPI, enabling it to easily interface with other components within the automotive environment.
  • Analog to Digital Converters (ADCs): Multiple 12-bit ADCs with up to 24 channels allow for precise measurement of analog signals, essential for sensor data acquisition and processing.
  • Operating Voltage: It operates at a voltage range of 2.97V to 5.5V, making it suitable for use in a wide range of automotive power systems.
  • Temperature Range: The device is operational over an extended temperature range of -40°C to 125°C, ensuring reliability under various environmental conditions.
  • Package: The SPC5606BK0CLL6 is available in a LQFP-100 package, providing a compact footprint while allowing for sufficient I/O ports for connectivity.

Applications

This microcontroller is ideal for a variety of automotive applications, including body control modules, gateways, and sensor modules. Its robust feature set ensures that it can handle the complex tasks required for modern vehicle electronics, such as managing power windows, door locks, lighting, and advanced driver-assistance systems (ADAS).

Conclusion

The NXP SPC5606BK0CLL6 microcontroller offers a blend of performance, memory capacity, and rich peripheral set tailored for the automotive market, making it a smart choice for designers looking to create reliable and efficient vehicle body electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.9888 $81.9888
2+ $79.4266 $158.8532
3+ $76.8645 $230.5935
4+ $74.3023 $297.2092
6+ $66.6158 $399.6948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess