EN
  • EN
  • DE

SPC5605BK0VLQ6R

Part No SPC5605BK0VLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number SPC5605BK0VLQ6R-ND, 568-15088-6, 935320282528, 568-15088-1, 568-15088-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897014-SPC5605BK0VLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0VLQ6R CAD Model

Description

The NXP SPC5605BK0VLQ6R is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This microcontroller is part of NXP's SPC56 32-bit MCU family, which is renowned for its exceptional performance, reliability, and a wide range of integrated features.

Key Features:

  • Core: The SPC5605BK0VLQ6R is equipped with a powerful 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, providing robust computational capabilities and efficient processing of complex tasks.
  • Memory: It comes with a generous memory configuration, including 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for application code and runtime operations.
  • Advanced Timers: The device features a rich set of timers, including a Motor Control Timer for advanced motor control applications, and multiple General Purpose Timers for a wide range of timing and pulse counting functionalities.
  • Communication Interfaces: To cater to various communication needs, it offers multiple communication interfaces such as CAN, LIN, and SPI, allowing for versatile connectivity options in automotive networks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC enables precise conversion of analog signals to digital, facilitating accurate sensor readings and control applications.
  • Temperature Range: The microcontroller operates over a wide temperature range from -40°C to 125°C, making it suitable for harsh automotive environments.
  • Package: It is available in a LQFP-144 package, which is optimized for space-constrained applications while providing enough pins for complex functionalities.

Applications:

The SPC5605BK0VLQ6R is ideal for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set and high reliability also make it suitable for industrial and high-end consumer applications where performance and dependability are critical.

Quality and Reliability:

NXP is committed to delivering high-quality products, and the SPC5605BK0VLQ6R is no exception. It is designed to meet the stringent quality standards of the automotive industry, ensuring long-term reliability and performance in the field.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1342 $75.4026
6+ $20.6229 $123.7374
9+ $19.9784 $179.8056
12+ $19.3340 $232.0080
16+ $18.6895 $299.0320
21+ $16.7562 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess