EN
  • EN
  • DE

SPC5604CK0MLH6

Part No SPC5604CK0MLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934770-SPC5604CK0MLH6
Ultra Librarian 3D Model Ultra Librarian SPC5604CK0MLH6 CAD Model

Description

Introducing the SPC5604CK0MLH6 Microcontroller from NXP

The SPC5604CK0MLH6 is a cutting-edge microcontroller produced by NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit Power Architecture family, which is renowned for its high performance, reliability, and a suite of features geared towards enhancing functional safety and operational efficiency.

Key Features

  • Advanced Core: At the heart of the SPC5604CK0MLH6 lies a 32-bit Power Architecture core that operates at speeds up to 64 MHz. This core provides the computational power required for complex algorithms and control tasks.
  • Memory Capabilities: The device is equipped with a generous memory configuration, including 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Timer Systems: A variety of timers, including a Modular I/O System (MIOS), allow for precise event timing and pulse width modulation (PWM), which are crucial for controlling motors and other time-sensitive peripherals.
  • Robust Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and SPI, the SPC5604CK0MLH6 ensures seamless data exchange with other components in a system, making it ideal for networked applications.
  • Functional Safety: The MCU incorporates features that support functional safety requirements, making it suitable for applications that need to comply with safety standards such as ISO 26262 for automotive safety.
  • Low Power Consumption: Designed to be energy-efficient, the microcontroller provides various power-saving modes, which is particularly beneficial for battery-powered and energy-sensitive systems.

Applications

The SPC5604CK0MLH6 is versatile and can be used in a wide range of applications. Its robust feature set makes it particularly well-suited for automotive control units, including engine management systems, transmission control units, and body control modules. Additionally, its reliability and performance make it an excellent choice for industrial automation systems, robotics, and other applications that require high levels of processing power and real-time operations.

Overall, the SPC5604CK0MLH6 from NXP is a high-performance microcontroller that offers a balance of processing power, memory capacity, and advanced features, making it a top choice for developers and engineers looking to create sophisticated and reliable systems within the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2618 $66.7854
6+ $18.2661 $109.5966
9+ $17.6953 $159.2577
12+ $17.1245 $205.4940
16+ $16.5537 $264.8592
21+ $14.8412 $311.6652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,433 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess