EN
  • EN
  • DE
  • IT

SPC5604CAMLH6

Part No SPC5604CAMLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5604
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935323556557
Standard Package 800
Win Source Part Number 1318765-SPC5604CAMLH6
Ultra Librarian 3D Model Ultra Librarian SPC5604CAMLH6 CAD Model

Description

NXP SPC5604CAMLH6 Microcontroller

The NXP SPC5604CAMLH6 microcontroller is a cutting-edge component designed for automotive and industrial applications requiring high levels of performance, reliability, and efficiency. This powerful MCU is part of the SPC56 32-bit Power Architecture family, which is renowned for its exceptional computational capabilities and robust feature set tailored to meet the demanding requirements of today's sophisticated electronic systems.

Key Features:

  • Core: The SPC5604CAMLH6 is built around a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, providing a solid foundation for applications that require speedy processing and real-time performance.
  • Memory: With 1 MB of flash memory and 64 KB of RAM, this microcontroller offers ample space for complex software applications and data buffering, ensuring smooth operation and data handling.
  • Timers and Control: It includes a rich set of timers, including multiple 16-bit and 32-bit timers, along with motor control timers, which are essential for precise timing and control in automotive powertrain, chassis, and safety systems.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LINFlex, DSPI, and I2C are integrated, enabling the MCU to connect with other components within a vehicle’s network or industrial control system.
  • Analog-to-Digital Converters (ADCs): Multiple 12-bit ADCs provide accurate analog signal measurements, critical for sensor data acquisition and real-time monitoring.
  • Enhanced Safety Features: The device includes features that support functional safety requirements, such as a built-in watchdog timer, error correction code (ECC) memory, and fault collection and control unit (FCCU) for enhanced system integrity.
  • Temperature Range: It is designed to operate within a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications:

The SPC5604CAMLH6 is ideal for a variety of applications, including engine management, transmission control, body control modules, anti-lock braking systems, airbags, and advanced driver assistance systems (ADAS). Its robust design and comprehensive set of peripherals also make it suitable for industrial automation, robotics, and other applications requiring high reliability and performance.

Overall, the NXP SPC5604CAMLH6 microcontroller is a versatile and powerful solution that delivers the performance, connectivity, and safety features necessary for the advanced requirements of modern automotive and industrial applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2122 $66.6366
6+ $18.2254 $109.3524
9+ $17.6559 $158.9031
12+ $17.0864 $205.0368
16+ $16.5168 $264.2688
21+ $14.8082 $310.9722
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess