EN
  • EN
  • DE
  • IT

MC56F83163VLH

Part No MC56F83163VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-BIT DSC, 56800EX CORE, 128KB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series 56F83xxx
Package Tray
Product Status Active
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, USB
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 160 pcs
REACH Status REACH Unaffected
Win Source Part Number 982810-MC56F83163VLH
Ultra Librarian 3D Model Ultra Librarian MC56F83163VLH CAD Model

Description

Introducing the NXP MC56F83163VLH Microcontroller

The NXP MC56F83163VLH is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease of use of a microcontroller (MCU). This powerful product is designed to meet the needs of advanced motor control, industrial control, and a variety of embedded applications where efficient real-time control and signal processing are paramount.

Key Features

  • High-Performance Core: At the heart of the MC56F83163VLH is a 32-bit 56800E core, running at speeds up to 60 MHz, providing a perfect blend of DSP and MCU capabilities. This allows for high-speed control loops and efficient signal processing in one chip.
  • Memory: The device comes with 128 KB of flash memory and 16 KB of static RAM, offering ample space for complex algorithms and applications.
  • Advanced Timer: It features an advanced motor control timer, six-channel Pulse Width Modulation (PWM) timers, and a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, making it ideal for precision control tasks.
  • Communication Interfaces: To ensure versatile connectivity, the MC56F83163VLH is equipped with multiple communication interfaces, including CAN, SPI, I2C, and UART, allowing for easy integration into a wide range of systems.
  • Robust Design: The device operates within a -40°C to +105°C temperature range, ensuring reliable performance in harsh environments.
  • Package: The microcontroller is available in a compact 64-pin LQFP package, which is suitable for space-constrained applications.

Applications

The MC56F83163VLH is designed to excel in applications requiring sophisticated motor control, such as BLDC, PMSM, and AC induction motors. It is also suitable for power conversion, industrial automation, and a wide range of other embedded systems that require a combination of real-time control and digital signal processing.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MC56F83163VLH, including software libraries, reference designs, and development boards. This robust support ecosystem helps to accelerate time-to-market and reduce development complexity.

Overall, the NXP MC56F83163VLH is a versatile and powerful DSC that offers an optimal solution for designers looking for a single-chip system capable of handling complex control algorithms and signal processing tasks with ease.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess