EN
  • EN
  • DE

SPC5604BK0VLH6

Part No SPC5604BK0VLH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5604
Other Names 568-SPC5604BK0VLH6,935386439557
Standard Package 800
MSL Level 3 (168 Hours)
Win Source Part Number 1263999-SPC5604BK0VLH6
Ultra Librarian 3D Model Ultra Librarian SPC5604BK0VLH6 CAD Model

Description

The NXP SPC5604BK0VLH6 is a cutting-edge microcontroller designed for automotive and industrial applications, where reliability and performance are paramount. This powerful MCU is part of NXP's SPC56 32-bit MCU family, which is renowned for its high level of integration, real-time capabilities, and low power consumption.

Key Features:

  • Core: The device features a 32-bit Power Architecture e200z0h CPU core, which operates at speeds up to 64 MHz, offering robust computational power and efficiency for complex tasks.
  • Memory: It comes with an ample memory provision, including 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth operation and adequate space for sophisticated applications.
  • Advanced Timer: The SPC5604BK0VLH6 is equipped with an enhanced Modular I/O System (eMIOS) that provides a versatile set of timers, counters, and PWM channels, suitable for a wide range of timing and control applications.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI modules, enabling the MCU to handle complex communication protocols with ease.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for accurate conversion of analog signals to digital, essential for sensor interfacing and data acquisition tasks.
  • System Protection: The device offers advanced system protection features, such as a low-voltage detection system, watchdog timer, and error correction codes (ECC) on both flash and RAM, ensuring system integrity and reliability.
  • Operating Conditions: It is designed to operate within a wide temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Packaging: The SPC5604BK0VLH6 is available in a 144-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O capabilities and thermal performance.

Applications:

The SPC5604BK0VLH6 is ideal for a variety of applications, including engine management systems, body control modules, gateways, and industrial control systems. Its robust feature set ensures that it can meet the stringent requirements of automotive safety and control, as well as the demanding needs of industrial automation and control systems.

With its combination of performance, memory, and advanced peripherals, the NXP SPC5604BK0VLH6 microcontroller is a reliable choice for developers looking to create sophisticated and robust systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess