EN
  • EN
  • DE

SPC5604BK0MLH6R

Part No SPC5604BK0MLH6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5604
Other Names 935320226528
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264040-SPC5604BK0MLH6R
Ultra Librarian 3D Model Ultra Librarian SPC5604BK0MLH6R CAD Model

Description

Product Overview: NXP SPC5604BK0MLH6R Microcontroller

The NXP SPC5604BK0MLH6R is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This advanced MCU is part of the SPC56 32-bit MCU family, renowned for its exceptional performance, reliability, and energy efficiency.

At the heart of the SPC5604BK0MLH6R lies a powerful 32-bit Power Architecture core, capable of operating at speeds up to 64 MHz. This provides the computational power necessary to handle complex algorithms and control tasks with ease. The microcontroller is equipped with 512 KB of flash memory, ensuring ample space for robust applications and software updates.

In addition to its impressive processing capabilities, the SPC5604BK0MLH6R boasts a range of features that make it a versatile choice for developers:

  • Memory: The device includes 64 KB of RAM, which provides developers with the flexibility to run applications that require real-time processing and high-speed data manipulation.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and SPI, this MCU ensures seamless integration with other components in a system, enabling efficient data exchange and peripheral control.
  • Advanced Timers: The inclusion of advanced timers supports complex timing operations and pulse width modulation (PWM), which is crucial for precise control in applications like motor control and lighting systems.
  • Analog Features: The microcontroller comes with an integrated analog-to-digital converter (ADC) that allows for accurate measurement of analog signals, essential for sensor interfacing and data acquisition tasks.
  • Safety and Reliability: Safety features such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory enhance the reliability of the system, making it suitable for safety-critical applications.

Designed for scalability, the SPC5604BK0MLH6R is compatible with other members of the SPC56 family, allowing for easy upgrades and system expansions. Its LQFP-64 package ensures a compact footprint, making it ideal for space-constrained applications.

Whether you're developing advanced automotive systems, industrial controls, or sophisticated consumer electronics, the NXP SPC5604BK0MLH6R microcontroller offers the performance, features, and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5227 $58.5681
8+ $16.0186 $128.1488
12+ $15.5180 $186.2160
16+ $15.0175 $240.2800
20+ $14.5169 $290.3380
27+ $13.0152 $351.4104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess