EN
  • EN
  • DE

SPC5604BK0CLQ6R

Part No SPC5604BK0CLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel
Product Status Active
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357176-SPC5604BK0CLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5604BK0CLQ6R CAD Model

Description

The NXP SPC5604BK0CLQ6R is a cutting-edge microcontroller unit (MCU) that is part of the SPC56 32-bit MCU family, specifically designed for automotive and industrial applications. This high-performance microcontroller is built on Power Architecture® technology, offering a perfect blend of computing power, enhanced features, and efficiency that make it ideal for a wide range of applications such as automotive engine control, transmission control, body control, and safety systems.

Key Features:

  • Core: The SPC5604BK0CLQ6R is powered by a 32-bit Power Architecture® core that operates at a frequency of up to 64 MHz, providing robust processing capabilities for complex applications.
  • Memory: It comes equipped with 768 KB of flash memory and 64 KB of RAM, offering ample space for program storage and efficient data management.
  • Communication Interfaces: This MCU features a variety of communication interfaces, including multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) modules, and DSPI (Deserial Serial Peripheral Interface) modules, facilitating flexible and reliable data exchange.
  • Timers and Counters: An array of timing and control units, such as the Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Modular Event Timer (eTIMER), provide precise timing for event management and control.
  • Analog to Digital Converters (ADCs): Multiple 12-bit ADCs with a fast conversion rate enable the MCU to accurately monitor and respond to analog signals from sensors and other inputs.
  • Voltage and Temperature Range: The device operates within a voltage range of 2.97V to 5.5V and is designed to withstand industrial temperature ranges, ensuring reliable performance under various environmental conditions.
  • Packaging: The SPC5604BK0CLQ6R is offered in a LQFP-144 (Low Profile Quad Flat Package) format that allows for a compact footprint on printed circuit boards (PCBs).

The NXP SPC5604BK0CLQ6R MCU is also equipped with advanced security features and system protection functions, including a Memory Protection Unit (MPU), a Cyclic Redundancy Check (CRC) engine, and a secure boot process to safeguard your system against unauthorized access and ensure data integrity.

With its robust set of features and capabilities, the NXP SPC5604BK0CLQ6R is a reliable and powerful solution for developers looking to create sophisticated automotive and industrial systems that demand high levels of performance, security, and reliability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess