EN
  • EN
  • DE

SPC5604BAVLQ6R

Part No SPC5604BAVLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5604
Other Names 935312153528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264038-SPC5604BAVLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5604BAVLQ6R CAD Model

Description

Product Overview:

The SPC5604BAVLQ6R is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, renowned for its high performance and reliability in automotive and industrial applications. This product is part of the SPC56 32-bit MCU family, designed for body control modules, gateways, and industrial control systems.

Key Features:

  • Core: The SPC5604BAVLQ6R is built around a powerful 32-bit Power Architecture® V1 core that operates at a frequency of up to 64 MHz, providing robust computational capabilities and efficient processing of complex tasks.
  • Memory: It comes equipped with 768 KB of flash memory and 80 KB of RAM, ensuring ample space for application code and data storage, facilitating swift and reliable execution of software routines.
  • Communication Interfaces: This MCU includes a variety of communication interfaces such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and serial communication interfaces (eSCI), providing versatile options for connectivity and data exchange.
  • Timers and Counters: A rich set of timers, including periodic interrupt timers, a real-time counter, and a watchdog timer, helps in managing time-critical operations and system integrity checks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC (Analog-to-Digital Converter) allows for precise conversion of analog signals to digital data, which is crucial for sensor interfacing and data acquisition tasks.
  • Safety Features: Safety features such as ECC (Error Correction Code) on flash and RAM, and a built-in self-test capability, ensure high reliability and compliance with stringent automotive safety standards.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.
  • Package: It is available in a LQFP-144 package, which provides a compact footprint while allowing for sufficient I/O ports for peripheral connectivity.

Applications:

The versatility and robust feature set of the SPC5604BAVLQ6R make it an ideal choice for a wide range of applications, including automotive body electronics, gateway modules, industrial control systems, and other embedded systems that require high-speed processing, advanced communication protocols, and reliable operation under stringent conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess