Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC56xx Qorivva
Package Tray
Product Status Active
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 12x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 1095574-SPC5604BAMLH4
Ultra Librarian 3D Model Ultra Librarian SPC5604BAMLH4 CAD Model

Description

Product Overview: NXP SPC5604BAMLH4 Microcontroller

The NXP SPC5604BAMLH4 is a cutting-edge microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the SPC56 32-bit Power Architecture family, which is renowned for its exceptional computational capabilities and robust feature set tailored for real-time control applications.

Key Features

  • Core: The SPC5604BAMLH4 is built around a 32-bit Power Architecture e200z0h CPU core, capable of running at speeds up to 64 MHz, delivering the computational power needed for complex control algorithms and data processing.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The MCU features a Modular Timer System (MTS) that includes a range of timers such as Periodic Interrupt Timers, Modular Counters, and a System Timer Module for complex timing operations.
  • Communication Interfaces: Multiple communication options are available, including CAN, LIN, and SPI modules, enabling robust connectivity for automotive networks and peripheral devices.
  • Analog Features: The device offers a rich set of analog modules, including a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise sensor signal acquisition.
  • Enhanced Safety: Safety features like a built-in Error Correction Code (ECC) on the flash and RAM, and a watchdog timer, contribute to system reliability, meeting stringent automotive safety standards.
  • Power Efficiency: The MCU is designed for low-power operation with various power-saving modes, making it suitable for applications where energy efficiency is critical.

Applications

The SPC5604BAMLH4 is ideal for a broad range of applications, particularly in the automotive sector, such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems that require high-speed processing and reliable operation in harsh environments.

Package and Quality

Encased in a LQFP-64 package, the SPC5604BAMLH4 provides a compact footprint while offering sufficient I/O ports for extensive peripheral connectivity. It is manufactured under the highest quality standards, ensuring performance and reliability that NXP's customers have come to expect from their automotive-grade products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention