EN
  • EN
  • DE

SPC5603BF2MLH6R

Part No SPC5603BF2MLH6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934763-SPC5603BF2MLH6R
Ultra Librarian 3D Model Ultra Librarian SPC5603BF2MLH6R CAD Model

Description

Introducing the SPC5603BF2MLH6R Microcontroller by NXP

The SPC5603BF2MLH6R is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This powerful chip is part of the SPC56 32-bit MCU family, which is well-regarded for its high performance, reliability, and rich set of features. With its advanced architecture, the SPC5603BF2MLH6R is an ideal solution for those seeking a robust microcontroller for their sophisticated projects.

Key Features:

  • Core: The SPC5603BF2MLH6R is built around a 32-bit Power Architecture® VLE (Variable Length Encoding) core that runs at speeds of up to 64 MHz, providing a perfect balance of processing power and energy efficiency.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for complex applications and smooth multitasking.
  • Advanced Timers: A suite of advanced timers supports a wide range of applications, from motor control to event counting, with high precision and reliability.
  • Communication Interfaces: Multiple communication interfaces, including CAN, LIN, and SPI, allow for versatile connectivity options, making the MCU suitable for a variety of communication protocols.
  • Analog to Digital Converters (ADCs): Integrated 12-bit ADCs provide accurate analog signal measurement and conversion, essential for sensor-based applications.
  • Enhanced Safety Features: The device includes a range of safety features, such as a Memory Protection Unit (MPU), to ensure reliable operation in safety-critical systems.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, the SPC5603BF2MLH6R is resilient and adaptable to harsh environmental conditions.

Applications:

The SPC5603BF2MLH6R is versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Motor control applications
  • Embedded systems requiring complex real-time control

In conclusion, NXP's SPC5603BF2MLH6R microcontroller is a powerful and reliable choice for engineers and developers looking to push the boundaries of what's possible in automotive and industrial electronics. Its combination of processing power, memory capacity, and extensive feature set makes it a go-to MCU for applications that require high levels of performance and precision.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4562 $51.5802
50+ $2.0153 $100.7650
77+ $1.9524 $150.3348
106+ $1.8894 $200.2764
137+ $1.8264 $250.2168
184+ $1.6375 $301.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess