EN
  • EN
  • DE

SPC5602BK0CLQ4

Part No SPC5602BK0CLQ4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896990-SPC5602BK0CLQ4
Ultra Librarian 3D Model Ultra Librarian SPC5602BK0CLQ4 CAD Model

Description

The NXP SPC5602BK0CLQ4 microcontroller is a cutting-edge component designed for automotive and industrial applications that demand high levels of reliability, performance, and efficiency. This powerful microcontroller is part of NXP's SPC56 family, renowned for its robust architecture tailored to meet the stringent requirements of the rapidly evolving automotive sector.

Key Features:

  • Core: At the heart of the SPC5602BK0CLQ4 lies a 32-bit Power Architecture® core, which operates at a frequency of up to 64 MHz, providing the computational horsepower necessary for complex real-time processing.
  • Memory: The device comes equipped with 512 KB of flash memory for program storage, alongside 64 KB of RAM for efficient data handling, ensuring smooth operation even in data-intensive scenarios.
  • Communication Interfaces: Featuring a range of communication interfaces, including CAN, LIN, and SPI, this microcontroller offers versatile connectivity options for various automotive communication networks.
  • Timers and Counters: With multiple 16-bit timers, a real-time clock, and a periodic interrupt timer, the SPC5602BK0CLQ4 provides precise timing and scheduling capabilities essential for time-sensitive applications.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate conversion of analog signals to digital, facilitating sensor data processing and control tasks.
  • Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for harsh environmental conditions commonly encountered in automotive applications.
  • Packaging: Encased in a robust 144-LQFP (Low-profile Quad Flat Package), the SPC5602BK0CLQ4 ensures a compact footprint while providing ample I/O options for peripheral devices.

Applications:

The NXP SPC5602BK0CLQ4 is ideally suited for a variety of applications within the automotive industry, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and performance also make it a solid choice for industrial control systems and other applications requiring high-speed processing and dependable operation.

Quality and Reliability:

As with all NXP products, the SPC5602BK0CLQ4 microcontroller adheres to stringent quality and reliability standards. It is designed to meet or exceed the automotive industry's AEC-Q100 qualification, ensuring long-term performance and stability in automotive-grade applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.6363 $52.6363
3+ $43.1888 $129.5664
4+ $41.8392 $167.3568
5+ $40.4895 $202.4475
7+ $39.1399 $273.9793
9+ $35.0909 $315.8181
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess