Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935358034557
Standard Package 60
Win Source Part Number 1192779-SPC5602BACLQ4
Ultra Librarian 3D Model Ultra Librarian SPC5602BACLQ4 CAD Model

Description

The NXP SPC5602BACLQ4 microcontroller is a state-of-the-art integrated circuit designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture, renowned for its high performance, reliability, and a wide range of features tailored to control a variety of complex electronic systems.

Key Features

  • Core: The SPC5602BACLQ4 is built on a 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz, providing robust computational capabilities and efficient handling of multiple tasks.
  • Memory: It comes with a generous memory provision, including up to 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth operation and sufficient space for complex software applications.
  • Advanced Timers: With multiple 16-bit and 32-bit timers, including a modular timer system, this MCU can handle precise timing operations, crucial for applications like motor control and event scheduling.
  • Communication Interfaces: The microcontroller features a rich set of communication interfaces such as multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network), and SPI (Serial Peripheral Interface) channels, enabling it to connect and communicate with other devices within a system seamlessly.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows the MCU to convert analog signals into digital data for processing, which is essential for sensor-based applications.
  • Package: Encased in a LQFP-64 package, the SPC5602BACLQ4 is designed for space-constrained applications, offering a compact footprint without compromising on its robust set of features.

Applications

The versatility of the NXP SPC5602BACLQ4 makes it an ideal choice for a multitude of applications. It is particularly suited for automotive control systems, including engine management, transmission control, and advanced driver-assistance systems (ADAS). Its robust design also makes it well-suited for industrial automation, robotics, and other applications requiring a high level of precision and reliability.

With its combination of performance, memory, and advanced peripherals, the NXP SPC5602BACLQ4 microcontroller is a comprehensive solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention