EN
  • EN
  • DE

SPC5566MZP132

Part No SPC5566MZP132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA / e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Product Status Active
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5566
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356642-SPC5566MZP132
Ultra Librarian 3D Model Ultra Librarian SPC5566MZP132 CAD Model

Description

The SPC5566MZP132 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This high-performance product belongs to NXP's MPC55xx/56xx family of microcontrollers, which are built on Power Architecture® technology, well-suited for a wide range of applications, including automotive control systems, industrial automation, and robotics.

Key Features

  • Core: The SPC5566MZP132 is equipped with a 32-bit Power Architecture® e200z6 core, operating at speeds of up to 132 MHz, providing robust computational power and efficiency.
  • Memory: It includes 1 MB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for complex applications and multitasking.
  • Advanced Timer: The MCU features a Modular I/O System (MIOS) that supports complex timing and control operations, particularly useful in motor control and automotive applications.
  • Communication Interfaces: A variety of communication interfaces are available, including multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) modules, and DSPI (Deserial Serial Peripheral Interface) units, facilitating versatile connectivity options.
  • Enhanced Safety: Safety features are integrated to meet the requirements of safety-critical applications, with fault collection and control mechanisms that align with automotive safety integrity levels.

Applications

  • Automotive engine control units (ECUs)
  • Transmission control modules
  • Body control modules
  • Industrial control systems
  • Robotics and automation

Reliability and Support

The SPC5566MZP132 is designed to operate in harsh environments and is qualified for automotive-grade reliability, ensuring performance and durability. NXP provides extensive support for its MCUs, including development tools, software libraries, and reference designs, to accelerate product development and time-to-market for designers and engineers.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess