EN
  • EN
  • DE

SPC5517EBVLQ66R

Part No SPC5517EBVLQ66R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tape & Reel
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 111
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5517
Other Names 568-15252-6,935324312528,568-15252-2,568-15252-1,SPC5517EBVLQ66R
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264067-SPC5517EBVLQ66R
Ultra Librarian 3D Model Ultra Librarian SPC5517EBVLQ66R CAD Model

Description

The SPC5517EBVLQ66R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of NXP's SPC5 family, which is renowned for its robust architecture, advanced features, and exceptional reliability.

Key Features

  • Core: The SPC5517EBVLQ66R is built around a 32-bit Power Architecture® core, which operates at a frequency of up to 66 MHz, providing the computational power required for complex tasks.
  • Memory: It comes equipped with a generous memory profile, including 512 KB of flash memory for program storage and 64 KB of RAM for efficient data handling and processing.
  • Connectivity: This MCU offers a range of communication interfaces, such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and serial communication interfaces, ensuring versatile connectivity options for various peripherals and networks.
  • Timers and Counters: Enhanced timer modules are incorporated to facilitate precise event timing, pulse width modulation, and complex timing tasks essential in control applications.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs are included, providing accurate analog signal conversion, which is vital for sensor data acquisition and real-time control.
  • Temperature Range: Designed to withstand extreme conditions, the SPC5517EBVLQ66R operates over an extended temperature range, making it suitable for harsh environments.
  • Package: The device is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), which ensures a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Applications

Given its robust feature set and performance capabilities, the SPC5517EBVLQ66R is ideal for a wide range of applications, including but not limited to:

  • Automotive control units such as engine management systems, transmission controllers, and body control modules
  • Industrial control systems, including robotics, automation controllers, and motor control
  • High-end consumer electronics where reliability and performance are paramount

Quality and Reliability

NXP's commitment to quality ensures that the SPC5517EBVLQ66R meets the stringent requirements of the automotive industry, with adherence to ISO/TS16949 standards for automotive quality management systems. Furthermore, its design for longevity and robustness makes it a trustworthy choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess