EN
  • EN
  • DE

SPC5516SBMLQ66

Part No SPC5516SBMLQ66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Product Status Obsolete
Core Processor e200z1
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 111
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC551
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264071-SPC5516SBMLQ66
Ultra Librarian 3D Model Ultra Librarian SPC5516SBMLQ66 CAD Model

Description

The SPC5516SBMLQ66 is a cutting-edge microcontroller unit (MCU) developed by NXP Semiconductors, which is part of their SPC5 32-bit MCU family designed for automotive and industrial applications. This powerful MCU is built on the Power Architecture® core technology, providing a robust platform for complex and computationally intensive tasks.

Key Features

  • Core: The SPC5516SBMLQ66 is equipped with a 32-bit Power Architecture® VLE (Variable Length Encoding) core that runs at a frequency of up to 66 MHz, offering a perfect balance between performance and power consumption.
  • Memory: It comes with 768 KB of embedded flash memory and 64 KB of RAM, which allows for efficient code and data storage, facilitating quick access and smooth operation.
  • Advanced Timers: The device includes a rich set of timers, including Motor Control and General Purpose Timers, which are essential for real-time event management and PWM generation.
  • Communication Interfaces: The MCU provides multiple communication interfaces such as CAN, LINFlex, DSPI, and I2C, enabling versatile connectivity options for various peripherals and networks.
  • Analog to Digital Converter (ADC): With its integrated 12-bit ADC, the SPC5516SBMLQ66 ensures accurate analog signal conversion, vital for sensor-based applications.
  • Temperature Range: The MCU operates within an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications

The SPC5516SBMLQ66 MCU is designed to address the needs of a wide range of applications within the automotive sector, including body control modules, gateways, and sensor applications. Its robust feature set also makes it an ideal choice for industrial control systems, where reliability and performance are paramount.

Package and Quality

The microcontroller comes in a compact LQFP package with 144 pins, providing a space-efficient solution with enough I/O options for complex designs. NXP ensures high-quality standards, and the SPC5516SBMLQ66 is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 certification.

With its powerful core, extensive memory, and advanced peripherals, the SPC5516SBMLQ66 by NXP Semiconductors stands out as a top-tier microcontroller for applications demanding high reliability and performance.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess