EN
  • EN
  • DE

SPC5515SBMLQ66

Part No SPC5515SBMLQ66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Product Status Obsolete
Core Processor e200z1
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 111
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC551
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264069-SPC5515SBMLQ66
Ultra Librarian 3D Model Ultra Librarian SPC5515SBMLQ66 CAD Model

Description

Product Overview: SPC5515SBMLQ66 from NXP

The SPC5515SBMLQ66 is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This product is part of the SPC55xx family, which is designed to meet the rigorous demands of the automotive industry, offering a blend of performance, security, and reliability.

Key Features

  • Core: The MCU is built around a 32-bit Power Architecture® core that can run at speeds of up to 66 MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for program storage and efficient run-time operations.
  • Communication Interfaces: Multiple communication interfaces are integrated, including CAN, LIN, and SPI, enabling the MCU to handle various communication protocols essential in automotive networks.
  • Timer Units: Advanced timer units for motor control and general timing purposes are embedded, which are crucial for precise control tasks in automotive applications.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate analog signal measurements, which are vital for sensor data acquisition and processing.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh automotive environments.
  • Package: The SPC5515SBMLQ66 is available in an LQFP-144 package, offering a compact footprint for space-constrained applications.

Applications

The SPC5515SBMLQ66 is specifically tailored for automotive applications, including engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial and high-reliability applications where performance and uptime are critical.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5515SBMLQ66, which is manufactured to meet the stringent requirements of the automotive industry. It is designed to withstand the operational stresses of the automotive environment, ensuring long-term reliability and performance.

Overall, the SPC5515SBMLQ66 from NXP is a powerful and reliable MCU that delivers the necessary computing power, memory capacity, and connectivity options for today's sophisticated automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess