EN
  • EN
  • DE

SPAKXC309AG100A

Part No SPAKXC309AG100A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 100MHZ 144-LQFP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPAKX
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1229433-SPAKXC309AG100A
Ultra Librarian 3D Model Ultra Librarian SPAKXC309AG100A CAD Model

Description

The NXP SPAKXC309AG100A is a highly capable microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the Kinetis C series, which is renowned for its exceptional performance, reliability, and a wide range of integrated features.

Key Features:

  • Core: At the heart of the SPAKXC309AG100A lies an ARM Cortex-M4 core, capable of reaching speeds up to 100 MHz. This core provides the computational power necessary for complex tasks and supports a floating-point unit (FPU) for efficient processing of floating-point operations.
  • Memory: Equipped with ample memory, the device features 1.25MB of flash memory and 256KB of RAM, ensuring smooth operation and sufficient space for application code and data storage.
  • Connectivity: The microcontroller offers a variety of connectivity options, including multiple CAN interfaces, LIN, and UART, making it ideal for communication-intensive applications.
  • Timers and Analog Interfaces: A suite of timers, along with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), provide the necessary tools for precise control and monitoring of external events and signals.
  • Security: With a focus on security, the SPAKXC309AG100A incorporates features such as a Cryptographic Services Engine (CSE) to ensure data protection and secure communication.
  • Temperature Range: Designed to withstand extreme conditions, the microcontroller operates within an extended temperature range, making it suitable for harsh environments.
  • Package: The MCU comes in a 144-LQFP package, which is ideal for space-constrained applications while still offering sufficient I/O options for complex designs.

The SPAKXC309AG100A is a versatile microcontroller that provides an optimal balance between performance and power consumption. Its rich set of peripherals and interfaces, combined with robust security features, make it an excellent choice for automotive systems, industrial control, and other applications requiring high reliability and functionality.

Whether you're designing an advanced vehicle control unit, an industrial automation system, or any other application that demands a high-performance microcontroller, the NXP SPAKXC309AG100A is engineered to deliver the results you need.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess