EN
  • EN
  • DE

SP5742PFK1AMLQ9R

Part No SP5742PFK1AMLQ9R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tape & Reel
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SP5742
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351482-SP5742PFK1AMLQ9R
Ultra Librarian 3D Model Ultra Librarian SP5742PFK1AMLQ9R CAD Model

Description

The SP5742PFK1AMLQ9R is a cutting-edge microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the field of smart and secure connectivity solutions. This product is designed to deliver exceptional performance, security features, and energy efficiency, making it an ideal choice for a wide range of applications in the automotive, industrial, and Internet of Things (IoT) sectors.

Key Features:

  • Advanced Processing Capabilities: At the heart of the SP5742PFK1AMLQ9R lies a powerful core that is capable of executing complex computations with ease. This enables the device to handle demanding applications that require high-speed data processing and real-time operations.
  • Robust Security: Understanding the importance of security in today's connected world, the SP5742PFK1AMLQ9R incorporates advanced security features to protect against unauthorized access and to ensure data integrity. This makes it suitable for applications where data protection and confidentiality are paramount.
  • Energy Efficiency: Despite its impressive performance, the SP5742PFK1AMLQ9R is designed to be energy-efficient, which is crucial for battery-operated devices and applications with strict power consumption requirements.
  • Connectivity Options: With a range of connectivity options, the SP5742PFK1AMLQ9R ensures seamless integration with other components and systems. This includes support for standard communication protocols, which facilitates easy data exchange and interoperability.
  • Package and Quality: The device comes in a compact package, allowing for space-saving designs in hardware development. Additionally, it is manufactured to meet high-quality standards, ensuring reliability and longevity in various operating conditions.

Applications:

The versatility of the SP5742PFK1AMLQ9R makes it suitable for a multitude of applications. It is particularly well-suited for automotive systems, such as advanced driver-assistance systems (ADAS), infotainment, and body electronics. In the industrial realm, it can be used for automation control systems, robotics, and smart sensors. Furthermore, its capabilities make it a great choice for IoT devices that require reliable processing, connectivity, and security features.

With its combination of performance, security, and energy efficiency, the SP5742PFK1AMLQ9R from NXP Semiconductors represents a robust solution for developers looking to create advanced and secure electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7008 $84.7008
2+ $82.0535 $164.1070
3+ $79.4063 $238.2189
4+ $76.7601 $307.0404
6+ $68.8195 $412.9170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess