EN
  • EN
  • DE

SLN-LOCAL-IOT

Part No SLN-LOCAL-IOT
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series i.MX
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part i.MX RT106L
Mounting Type Fixed
Contents Board(s)
Base Product Number SLN-LOCAL
Other Names 935394906598,568-SLN-LOCAL-IOT
Standard Package 1
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1284087-SLN-LOCAL-IOT
Ultra Librarian 3D Model Ultra Librarian SLN-LOCAL-IOT CAD Model

Description

The NXP SLN-LOCAL-IOT is a cutting-edge product designed for the burgeoning Internet of Things (IoT) market. This comprehensive solution is tailored to enable seamless integration of IoT functionalities into a wide range of applications, from home automation to industrial control systems. With its robust feature set and flexible design, the SLN-LOCAL-IOT is an ideal choice for developers looking to deploy smart, connected devices quickly and efficiently.

Key Features:

  • Integrated Security: At the core of the SLN-LOCAL-IOT is NXP's commitment to security. The product incorporates advanced cryptographic capabilities to ensure the protection of sensitive data and the integrity of IoT communications.
  • High Connectivity: With support for various communication protocols such as Wi-Fi, Bluetooth, and Zigbee, the SLN-LOCAL-IOT offers exceptional connectivity options. This allows devices to easily connect and interact with other smart devices and cloud services.
  • Energy Efficiency: Designed with power-conscious components, the SLN-LOCAL-IOT is optimized for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is paramount.
  • Scalability: Whether you're deploying a handful of devices or thousands, the SLN-LOCAL-IOT is engineered to scale with your project's needs. Its modular design enables developers to add functionality as required without significant redesigns.
  • Developer Friendly: NXP provides extensive documentation, development tools, and software support for the SLN-LOCAL-IOT, ensuring a smooth development process and a short time to market for new products and features.

Applications:

The versatility of the SLN-LOCAL-IOT makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Smart Home Devices
  • Industrial Automation
  • Wearable Technology
  • Smart Agriculture
  • Healthcare Monitoring Systems

With the SLN-LOCAL-IOT, NXP is empowering developers to bring the IoT revolution into homes, factories, fields, and beyond. Its blend of performance, security, and ease of use makes it a top contender in the IoT space, ready to meet the challenges of an increasingly connected world.

You May Also Be Interested in

Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess