EN
  • EN
  • DE

SL3S5002N0FUD/01

Part No SL3S5002N0FUD/01
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837896-SL3S5002N0FUD/01
Ultra Librarian 3D Model Ultra Librarian SL3S5002N0FUD/01 CAD Model

Description

The NXP SL3S5002N0FUD/01 is a cutting-edge UHF RFID chip that is part of NXP's UCODE product family. This particular model, the UCODE I2C, integrates the functionality of a standard UHF RFID interface with a bi-directional I2C-bus. This unique combination allows for seamless communication between the chip and a host microcontroller, making it an ideal solution for smart labeling and tag applications in various industries such as retail, healthcare, and logistics.

Key Features

  • RF Interface: Complies with the UHF RFID standard ISO/IEC 18000-63 and EPCglobal Gen2v2, ensuring compatibility with a wide range of RFID readers.
  • I2C Interface: The I2C interface supports fast data transfer rates and is compatible with most microcontrollers, providing a flexible and easy-to-use connection for bidirectional data exchange.
  • Memory: Equipped with an ample memory capacity that includes both EPC and user memory, allowing for the storage of unique identifiers and additional data.
  • Read/Write Protection: Features multiple levels of data protection, including password protection and lock features, to ensure the security and privacy of data stored on the chip.
  • Energy Harvesting: Capable of harvesting energy from the RF field, which can be used to power external circuitry, thus reducing the need for an additional power supply.

Applications

The SL3S5002N0FUD/01 is versatile and can be used in a variety of applications, including but not limited to:

  • Smart labels and tags for retail inventory management, enabling item-level tracking and supply chain optimization.
  • Asset tracking in healthcare for equipment and patient management, ensuring better accuracy and efficiency.
  • Logistics and supply chain solutions, where the chip can be integrated into smart packaging to monitor and track goods during transit.

Advantages

The integration of RFID with I2C provides a significant advantage in terms of flexibility and functionality. It allows for real-time tracking and monitoring of items while providing a simple interface for devices to communicate with the RFID chip. The SL3S5002N0FUD/01 is a powerful tool for businesses looking to leverage the benefits of RFID technology to enhance their operations and gain a competitive edge.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess