EN
  • EN
  • DE

SL3S1204FUD/BG/SAV

Part No SL3S1204FUD/BG/SAV
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235578-SL3S1204FUD/BG/SAV
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD/BG/SAV CAD Model

Description

The NXP SL3S1204FUD/BG/SAV is a cutting-edge UCODE 8 RFID integrated circuit designed to deliver high performance for a wide range of Radio Frequency Identification (RFID) applications. This product is part of NXP's renowned UCODE family, known for its exceptional reliability, long read range, and fast data transfer rates. The SL3S1204FUD/BG/SAV is particularly well-suited for inventory management, supply chain logistics, and asset tracking in various industries, including retail, healthcare, and manufacturing.

Key Features

  • Advanced UCODE 8 Technology: The SL3S1204FUD/BG/SAV utilizes NXP's latest UCODE 8 technology, ensuring superior sensitivity and read rates even in challenging environments.
  • Global Frequency Coverage: This RFID IC is designed to operate across a wide range of frequencies, making it suitable for global applications.
  • High-Speed Data Transfer: The IC features fast data transfer capabilities, allowing for quick and efficient reading of tags, which is essential for applications that require rapid item identification.
  • Large User Memory: The chip comes with an ample user memory space, enabling the storage of additional data on the RFID tag.
  • Robust Security: Enhanced security features ensure data integrity and prevent unauthorized access to the tag's information.
  • EPC Memory: The IC includes an Electronic Product Code (EPC) memory, which can be programmed with a unique identifier for each tag.

Applications

  • Retail inventory management and loss prevention
  • Supply chain visibility and logistics tracking
  • Asset tracking and management
  • Authentication of products to prevent counterfeiting
  • Automatic vehicle identification and toll collection

Product Specifications

Product Code SL3S1204FUD/BG/SAV
Frequency Range 860 - 960 MHz
Memory EPC: up to 128 bits, User: 32 bits, TID: 96 bits
Data Retention Up to 50 years at 55°C
Write Endurance 100,000 cycles at 25°C

The NXP SL3S1204FUD/BG/SAV RFID IC represents a powerful solution for businesses looking to enhance their operational efficiency through advanced RFID technology. Its robust features and global operability make it a versatile choice for a myriad of applications.

You May Also Be Interested in

FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
NXP / Nexperia
Lowest to $6.5223
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Texas Instruments
LF READER IC
Lowest to $5.6754
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
NXP / Nexperia
Lowest to $15.6687
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess