EN
  • EN
  • DE

SL2MOS5401EV,118

Part No SL2MOS5401EV,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ MOA4 / RFID Transponder IC 13.56MHz ISO 15693 2.5V ~ 2.9V MOA8, Smart Card Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Voltage - Supply 2.5V ~ 2.9V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case MOA8, Smart Card Module
Supplier Device Package PLLMC
Base Product Number SL2MOS5
Other Names 935283749118
Standard Package 17,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235557-SL2MOS5401EV,118
Ultra Librarian 3D Model Ultra Librarian SL2MOS5401EV,118 CAD Model

Description

Introducing the SL2MOS5401EV,118 from NXP

The SL2MOS5401EV,118 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular product is a testament to NXP's commitment to providing high-performance solutions for a wide range of electronic applications.

Robust Power Management

At the heart of the SL2MOS5401EV,118 is its robust power management capability. The device is engineered to handle significant power and current levels, making it an ideal choice for managing power in complex circuits. Whether you're dealing with high-speed computing, power regulation, or energy conversion, this product is designed to perform reliably under demanding conditions.

High-Efficiency Operation

Efficiency is key in modern electronics, and the SL2MOS5401EV,118 does not disappoint. It operates with minimal power loss, which not only conserves energy but also reduces heat generation. This high efficiency contributes to the longevity of the product and the overall system, ensuring that your electronics run cooler and more reliably over time.

Durable and Reliable

Durability is another hallmark of the SL2MOS5401EV,118. NXP has manufactured this device with high-quality materials that withstand the test of time and use. It is built to endure the rigors of everyday operation, which means you can count on it to maintain its performance even in the most challenging environments.

Versatile Applications

The versatility of the SL2MOS5401EV,118 cannot be overstated. It is suitable for a range of applications, from automotive systems to industrial controls, power supplies, and beyond. Its adaptability makes it a go-to component for designers and engineers looking to create flexible and robust electronic systems.

Easy Integration

Integration is straightforward with the SL2MOS5401EV,118, thanks to its user-friendly package design. It is designed to fit seamlessly into various circuit layouts, which simplifies the design process and accelerates the time to market for new products. Whether you are prototyping or running full-scale production, this device is designed to slot in with minimal hassle.

In summary, the SL2MOS5401EV,118 from NXP is a stellar example of modern semiconductor design, offering power, efficiency, durability, and versatility. It stands as a reliable component that can elevate the performance and reliability of your electronic projects.

You May Also Be Interested in

STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Lowest to $1.3435
ams
Lowest to $3.3622
Texas Instruments
LF READER IC
Lowest to $5.6754
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess