EN
  • EN
  • DE

SL2ICS5311EW/V7,00

Part No SL2ICS5311EW/V7,00
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz EPC, ISO 15693 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series I-Code
Package Bulk
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards EPC, ISO 15693
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number SL2ICS5
Other Names 935286874005
Standard Package 31,071
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1235562-SL2ICS5311EW/V7,00
Ultra Librarian 3D Model Ultra Librarian SL2ICS5311EW/V7,00 CAD Model

Description

The SL2ICS5311EW/V7,00, part of the renowned NXP Semiconductors portfolio, is a cutting-edge integrated circuit (IC) designed for seamless integration into a variety of applications. NXP, known for its innovation and quality, has crafted this IC to deliver high performance and reliability for its users.

Key Features

  • High-Frequency RFID Technology: The SL2ICS5311EW/V7,00 utilizes Radio-Frequency Identification (RFID) technology, which operates at a high frequency. This allows for quick and secure wireless data transmission between the IC and an RFID reader.
  • Advanced Security: With an emphasis on security, this product includes features such as mutual authentication, data encryption, and a unique identifier to ensure secure transactions and prevent unauthorized access.
  • Memory Capacity: It boasts an adequate memory capacity for storing data, which is essential for applications that require the storage and retrieval of information on the IC itself.
  • Low Power Consumption: Designed to be energy-efficient, the IC minimizes power consumption, making it ideal for battery-operated devices where power conservation is crucial.
  • Durable Design: The SL2ICS5311EW/V7,00 is built to withstand harsh environments, ensuring consistent performance and a long product lifespan.

Applications

The versatility of the SL2ICS5311EW/V7,00 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Access Control Systems
  • Public Transportation Ticketing
  • Event Ticketing
  • Loyalty and Membership Programs
  • Supply Chain Management and Asset Tracking

Technical Specifications

Parameter Value
Frequency High Frequency (HF)
Memory Variable
Operating Temperature Specified Range
Package / Case Robust Packaging

Overall, the SL2ICS5311EW/V7,00 from NXP Semiconductors stands out as a top-tier component for developers and manufacturers looking to incorporate reliable high-frequency RFID solutions into their products. Its blend of performance, security, and efficiency makes it an excellent choice for a multitude of RFID applications.

You May Also Be Interested in

STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
STMicroelectronics
Need more? Email Us
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
ams
Lowest to $3.3622
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Lowest to $6.5223
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
Texas Instruments
LF READER IC
Lowest to $5.6754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess