EN
  • EN
  • DE

FDD24AN06AO

Part No FDD24AN06AO
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058769-FDD24AN06AO
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDD24AN06AO CAD Model

Description

The FDD24AN06AO is an N-Channel enhancement mode PowerTrench® MOSFET from Fairchild Semiconductor/ON Semiconductor. This MOSFET is designed to provide high power and efficiency in a variety of applications. It features a low on-resistance and gate charge, contributing to reduced power losses and improved switching performance.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Motor control
  • Uninterruptible Power Supplies (UPS)
  • DC-DC conversion
  • Power Tools

Features

  • Low on-resistance: RDS(on) = 0.0075Ω (Typ.) @ VGS = 10V, ID = 24A
  • High current capability: ID = 80A
  • Low gate charge: Qg = 35nC (Typ.) @ VGS = 10V
  • Low Drain-Source Capacitance
  • 100% UIS Tested
  • RoHS Compliant

Benefits

  • Improved Efficiency: Low RDS(on) minimizes conduction losses, leading to greater overall efficiency in power conversion applications.
  • Reduced Switching Losses: Low gate charge results in faster switching speeds and reduced switching losses.
  • Enhanced Thermal Performance: Capable of handling high currents while maintaining low temperatures.
  • High Reliability: Robust design and manufacturing processes ensure long-term reliability.
  • Simplified Design: Easy to implement and integrate into existing circuits.

Additional Details

The FDD24AN06AO is available in a TO-252 package. This package is designed for surface mounting on printed circuit boards. The device is specifically engineered for applications that require high efficiency and power density. This MOSFET is characterized by its avalanche capability and robustness, making it suitable for demanding applications. Its drain-source voltage is rated at 60V. Continuous drain current at VGS=10V is 24A, and pulsed drain current is 80A. The power dissipation is 71W.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess