EN
  • EN
  • DE

SE5205N

Part No SE5205N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 318214-SE5205N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE5205N CAD Model

Description

The NXP SE5205N is a high-performance, highly integrated power amplifier designed to meet the rigorous demands of modern wireless communication systems. This power amplifier is specifically engineered for use in 5GHz Wi-Fi (802.11ac) and ISM band applications, making it an ideal choice for a broad range of products including wireless routers, access points, and network interface cards.

The SE5205N is built using advanced silicon germanium (SiGe) BiCMOS technology, which provides excellent RF performance and reliability. With its high level of integration, the SE5205N simplifies RF design and helps to reduce the time to market for new products. The amplifier integrates a power detector and digital enable control, offering a complete solution for 5GHz wireless LAN systems.

Key features of the NXP SE5205N include high linear output power that is compliant with the most stringent spectral mask requirements. The power amplifier delivers a high power-added efficiency, which is critical for maintaining long battery life in portable devices. Additionally, the SE5205N offers a high gain, which ensures a robust wireless link and extends the range of communication.

The device comes in a compact QFN package, which is optimized for a minimal footprint and low profile in space-constrained applications. This package also provides excellent thermal performance, ensuring that the power amplifier operates within its temperature range even under high power operating conditions.

In summary, the NXP SE5205N power amplifier is a cutting-edge solution for 5GHz wireless applications. Its high level of integration, combined with outstanding RF performance, makes it a top choice for designers looking to create efficient, high-performance wireless communication systems. With NXP's reputation for quality and innovation, the SE5205N stands out as a reliable and effective component for the next generation of wireless technology.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess