EN
  • EN
  • DE

SDIO101IHR,515

Part No SDIO101IHR,515
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC FLASH MEMORY CTRLR 60HXQFN / Host Controller Parallel Interface 60-HXQFNU (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Host Controller
Interface Parallel
Voltage - Supply 1.65V ~ 1.95V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 60-XFQFN Dual Rows, Exposed Pad
Supplier Device Package 60-HXQFNU (5x5)
Base Product Number SDIO101
Other Names 935291297515
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261664-SDIO101IHR,515
Ultra Librarian 3D Model Ultra Librarian SDIO101IHR,515 CAD Model

Description

The SDIO101IHR,515 is a state-of-the-art Integrated Circuit (IC) designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This high-performance IC is specifically engineered to provide a robust and efficient interface for Secure Digital (SD), SDIO, and MMC interface protocols. It is widely used in a variety of applications, including mobile devices, digital cameras, GPS systems, and other portable electronics that require reliable data storage and transfer capabilities.

Key Features

  • Interface Compatibility: The SDIO101IHR,515 supports multiple interface standards, ensuring compatibility with SD, SDIO, and MMC protocols. This versatility makes it an ideal choice for designers looking to create devices that need to work with a range of memory card formats.
  • High-Speed Data Transfer: With support for high-speed data transfer rates, this IC facilitates quick read and write operations, enhancing the overall performance of the end device and providing a seamless user experience.
  • Low Power Consumption: Designed with power efficiency in mind, the SDIO101IHR,515 minimizes energy usage, making it suitable for battery-powered devices where power conservation is critical.
  • Compact Form Factor: The IC comes in a small package, allowing for integration into devices where space is at a premium without compromising on functionality or performance.
  • Robustness: NXP's commitment to quality means that the SDIO101IHR,515 is built to withstand the rigors of everyday use, ensuring reliability and longevity in the field.

Applications

The SDIO101IHR,515 is designed for a wide range of applications. Its high-speed data transfer and compatibility with various memory card standards make it particularly well-suited for:

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Portable Media Players
  • GPS Devices
  • Embedded Systems
  • Automotive Infotainment

In conclusion, the SDIO101IHR,515 from NXP Semiconductors is a powerful IC solution that offers compatibility, efficiency, and reliability for devices requiring SD, SDIO, and MMC interfaces. Its small footprint and low power consumption make it an excellent choice for designers and manufacturers of the latest portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,145 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess