EN
  • EN
  • DE

SCN2651CC1F28

Part No SCN2651CC1F28
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008306-SCN2651CC1F28
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCN2651CC1F28 CAD Model

Description

The NXP SCN2651CC1F28 is a versatile integrated circuit designed to facilitate reliable communication in complex electronic systems. This IC is part of NXP's comprehensive line of interface components that provide efficient solutions for serial communication challenges in industrial, automotive, and consumer electronics applications.

Key Features

  • Dual Channel Interface: The SCN2651CC1F28 offers two independent full-duplex channels, enabling simultaneous bidirectional communication.
  • Programmable Baud Rates: It supports a wide range of baud rates, making it adaptable to various communication standards and requirements.
  • Multiple Protocol Support: This IC can handle various serial communication protocols, offering flexibility in system design and integration.
  • Low Power Consumption: Designed for efficiency, the SCN2651CC1F28 maintains low power consumption, which is crucial for battery-powered and energy-sensitive applications.

Applications

The NXP SCN2651CC1F28 is ideal for a broad spectrum of applications where reliable serial communication is essential. Its use cases include but are not limited to:

  • Data terminals and communication systems
  • Industrial control systems
  • Automotive diagnostics and infotainment systems
  • Medical equipment with serial interfaces

Technical Specifications

Some of the technical specifications of the SCN2651CC1F28 include:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-pin DIP (Dual In-line Package)
  • Mounting Type: Through Hole

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The SCN2651CC1F28 is manufactured to meet high industry standards, ensuring stable performance and longevity in the field. For designers and engineers looking for a robust interface solution, the NXP SCN2651CC1F28 is an excellent choice that combines functionality with dependability.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess