EN
  • EN
  • DE

SCK30DN51ZVLQ12R

Part No SCK30DN51ZVLQ12R
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Kinetis ARM Cortex-M4 MCU 120MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001881-SCK30DN51ZVLQ12R
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCK30DN51ZVLQ12R CAD Model

Description

The NXP SCK30DN51ZVLQ12R is a high-performance, automotive-grade, single-chip solution designed to meet the rigorous demands of the automotive industry. This advanced semiconductor product offers a multitude of features that make it an ideal choice for a wide range of applications within the automotive sector, including powertrain systems, advanced driver assistance systems (ADAS), and vehicle networking.

Key Features

  • High Integration: The SCK30DN51ZVLQ12R integrates multiple functionalities into a single chip, reducing the complexity and the number of components required on the system board. This integration helps to minimize the overall system cost and enhances reliability.
  • Robust Performance: Engineered for harsh automotive environments, the chip is designed to withstand extreme temperatures and electrical conditions, ensuring consistent performance and longevity.
  • Advanced Technology: Built on NXP's cutting-edge technology, the SCK30DN51ZVLQ12R offers superior processing capabilities, energy efficiency, and faster communication protocols.
  • Compliance with Automotive Standards: The product adheres to stringent automotive quality standards, including AEC-Q100 qualification, which guarantees its suitability for automotive applications.

Product Specifications

  • Package: The SCK30DN51ZVLQ12R comes in a robust package that is designed for optimal thermal performance and space-saving on the PCB.
  • Supply Voltage Range: It operates within a broad voltage range, accommodating the variable power supply conditions typical in automotive environments.
  • Temperature Range: The device is operational over a wide temperature range, ensuring reliability in the diverse thermal conditions experienced in automotive applications.
  • Connectivity: It includes support for various communication protocols, enabling seamless integration with other automotive systems and components.

Applications

The versatility of the NXP SCK30DN51ZVLQ12R makes it suitable for multiple applications within the automotive industry. Its robust design and comprehensive feature set make it an excellent choice for critical systems where reliability and performance are paramount. Whether it is for engine control units, transmission control modules, or sophisticated safety and navigation systems, this NXP product is engineered to deliver top-tier performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess