EN
  • EN
  • DE

SCF5250CAG120

Part No SCF5250CAG120
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP / SCF5250 Integrated ColdFire Microprocessor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IDE, Memory Card, SPI, UART/USART
Peripherals DMA, I2S, POR, Serial Audio, WDT
Number of I/O 57
Program Memory Type ROMless
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series SCF5250
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807460-SCF5250CAG120
Ultra Librarian 3D Model Ultra Librarian SCF5250CAG120 CAD Model

Description

NXP SCF5250CAG120 Microcontroller

The NXP SCF5250CAG120 is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation, connectivity, and advanced security features. It is part of the Power Architecture family of processors, which is known for its exceptional processing capabilities and efficiency.

Key Features:

  • Core: The SCF5250CAG120 is built around a Power Architecture core that operates at a frequency of 120MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes equipped with ample memory resources, including integrated flash memory and RAM, to support a wide range of applications without the need for external memory components.
  • Connectivity: This microcontroller offers a variety of communication interfaces such as CAN, LIN, and SPI, making it ideal for automotive networks and industrial control systems where multiple devices need to communicate efficiently.
  • Security: With an emphasis on security, the SCF5250CAG120 includes features designed to protect against unauthorized access and ensure the integrity of the system, such as secure boot, encryption, and a cryptographic services engine.
  • Analog Interfaces: The device also provides a range of analog interfaces, including ADCs and DACs, allowing for direct interfacing with sensors and actuators.
  • Temperature Range: It is engineered to withstand extreme temperatures, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications:

The NXP SCF5250CAG120 is versatile and can be used in a variety of applications such as:

  • Automotive control units
  • Industrial automation systems
  • Motor control
  • Embedded control systems

Quality and Reliability:

NXP is known for its commitment to quality, and the SCF5250CAG120 is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring that it can handle the demanding requirements of automotive and industrial applications. Whether you are developing an advanced driver-assistance system (ADAS), a complex industrial control unit, or any other application that demands high reliability and performance, the SCF5250CAG120 is an excellent choice for your microcontroller needs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1048 $88.2096
4+ $36.1885 $144.7540
5+ $35.0577 $175.2885
7+ $33.9270 $237.4890
9+ $32.7962 $295.1658
12+ $29.4040 $352.8480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess