EN
  • EN
  • DE

SCF51NS153CMK50

Part No SCF51NS153CMK50
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022898-SCF51NS153CMK50
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCF51NS153CMK50 CAD Model

Description

The NXP SCF51NS153CMK50 is a state-of-the-art microcontroller that is part of the NXP S32K product line, designed specifically for automotive and industrial applications. This product is engineered to deliver high-performance processing capabilities, robust reliability, and a wide range of features to meet the complex requirements of modern embedded systems.

Key Features

  • Core: The SCF51NS153CMK50 is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core provides an optimal balance between processing power and power consumption, making it ideal for applications that require efficient operation.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Communication Interfaces: The device includes a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, allowing for flexible connectivity with other components in a system.
  • Analog Features: It also incorporates a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Timers and Control: The microcontroller features multiple timers, including a Real-Time Clock (RTC), as well as motor control and general-purpose timers.
  • Security: Security features include a Cryptographic Services Engine (CSE) that supports secure boot, encryption, and key management, helping to protect the integrity and confidentiality of your applications.
  • Package: The SCF51NS153CMK50 is offered in a 32-pin QFN package, which is designed for space-constrained applications.

Applications

This microcontroller is specifically tailored for use in automotive applications such as body electronics, sensor fusion, and motor control systems. It is also well-suited for a range of industrial applications, including factory automation, HVAC systems, and smart metering.

Quality and Reliability

NXP is known for its commitment to quality, and the SCF51NS153CMK50 is no exception. It is built to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. The device is also AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for electronic components.

With its robust feature set and adherence to industry standards, the NXP SCF51NS153CMK50 is an excellent choice for designers looking to create sophisticated and reliable embedded systems in the automotive and industrial sectors.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess