EN
  • EN
  • DE

SCC68692E1A44,518

Part No SCC68692E1A44,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 44PLCC / UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SCC68
Other Names 935027030518,SCC68692E1A44-T,SCC68692E1A44-T
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260734-SCC68692E1A44,518
Ultra Librarian 3D Model Ultra Librarian SCC68692E1A44,518 CAD Model

Description

The SCC68692E1A44,518 is a state-of-the-art dual asynchronous receiver/transmitter (DUART) designed and manufactured by NXP Semiconductors. This integrated circuit is specifically tailored for applications requiring high-speed serial data communication. It is a versatile component that finds its place in a range of technology sectors, including but not limited to telecommunications, networking, and industrial control systems.

Key Features

  • Compatibility: The SCC68692E1A44,518 is compatible with a wide range of microprocessors and microcontrollers, making it an excellent choice for system designers looking to incorporate reliable serial communication capabilities into their designs.
  • Dual Channel: It features two independent full-duplex channels, each with its own set of registers and control functions. This allows for simultaneous bidirectional communication, enhancing data throughput and system efficiency.
  • Baud Rate: The device supports a broad range of baud rates, which can be precisely selected to match the requirements of the application, ensuring optimal data transfer speeds.
  • Programmable: Each channel can be programmed independently for various serial interface modes, including UART, RS-232, RS-422, and RS-485, providing flexibility in connecting with different types of serial devices.
  • Interrupt Handling: With its sophisticated interrupt handling capabilities, the SCC68692E1A44,518 can manage communication tasks efficiently, allowing the host processor to focus on other critical operations.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it suitable for power-sensitive applications.

Applications

The SCC68692E1A44,518 is ideal for a multitude of applications that require reliable and fast serial data transfer. It is commonly used in:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Point of Sale (POS) terminals
  • Computer peripheral interfacing

With its robust feature set and proven reliability, the SCC68692E1A44,518 from NXP is an excellent choice for designers and engineers looking to implement or upgrade serial communication capabilities in their electronic systems.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess