EN
  • EN
  • DE

SCC2692AE1A44,512

Part No SCC2692AE1A44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART DUAL W/FIFO 44-PLCC / UART IC 2, DUART Channel 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SCC26
Other Names SCC2692AE1A44,954-SCC2692AE1A44512,SCC2692AE1A44,935027000512
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260646-SCC2692AE1A44,512
Ultra Librarian 3D Model Ultra Librarian SCC2692AE1A44,512 CAD Model

Description

NXP SCC2692AE1A44,512 Dual UART Interface

The SCC2692AE1A44,512 is a versatile integrated circuit from NXP Semiconductors designed to serve as a dual Universal Asynchronous Receiver/Transmitter (UART) interface. This component is particularly suitable for applications that require reliable serial communication and is widely used in telecommunications, industrial control systems, and computer peripherals.

Key Features

  • Dual Channel: Equipped with two independent full-duplex UARTs, allowing for simultaneous bidirectional communication on two separate channels.
  • Baud Rate: Supports a wide range of baud rates, easily configured to match specific communication requirements.
  • Programmable: Offers programmable word lengths, stop bits, and parity bits to ensure compatibility with various communication protocols.
  • Interrupt Capability: Features an interrupt-driven interface, which enhances efficiency by alerting the host processor only when attention is needed.
  • Buffering: Includes FIFO buffers to reduce the overhead on the host processor and to handle high-speed data transfers with ease.
  • Low Power Consumption: Designed with power conservation in mind, making it ideal for battery-powered and portable devices.

Applications

The SCC2692AE1A44,512 is engineered to be a flexible solution that can be deployed in a variety of settings. Its primary uses include:

  • Serial communication in embedded systems
  • Data transfer in network equipment
  • Interface for modem connections
  • Industrial control and automation systems
  • Point of sale (POS) terminals

Technical Specifications

This dual UART operates at a voltage range of 4.5V to 5.5V, which is standard for many digital systems, ensuring easy integration into existing designs. It is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing robust physical protection and reliable connectivity for the internal circuitry.

Ordering Information

When ordering this product, use the full part number SCC2692AE1A44,512 to ensure the receipt of the correct device. For further technical details, sample requests, or to discuss volume pricing, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,105 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess