EN
  • EN
  • DE

SCC2692AC1N28,602

Part No SCC2692AC1N28,602
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 126639-SCC2692AC1N28,602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC2692AC1N28,602 CAD Model

Description

Introducing the NXP SCC2692AC1N28,602 Dual UART Interface

The NXP SCC2692AC1N28,602 is a highly integrated dual Universal Asynchronous Receiver/Transmitter (UART) interface IC that offers a versatile solution for serial communication in embedded systems. Designed to meet the demanding requirements of high-speed data exchange, this component is an ideal choice for applications in telecommunications, industrial control, and networking environments.

Key Features

  • Dual UART Channels: The device includes two independent full-duplex UARTs, each capable of handling serial communication protocols with ease. This allows for simultaneous data processing on two separate channels, increasing data throughput and system efficiency.
  • Programmable Baud Rates: With support for programmable baud rates, the SCC2692AC1N28,602 can be tailored to a wide range of communication speeds, ensuring compatibility with various peripherals and network standards.
  • Flexible Character Length: The UARTs can be configured for 5, 6, 7, or 8-bit character lengths, providing the flexibility needed to accommodate different data formats and protocols.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, reducing the risk of data loss during high-speed transmission and reception.
  • On-Chip Status Registers: Integrated status registers allow for real-time monitoring of the device's operation, including error detection for parity, framing, and overrun errors.
  • Low Power Consumption: Engineered for energy efficiency, the SCC2692AC1N28,602 maintains low power consumption, making it suitable for power-sensitive applications.

Robust Connectivity

The SCC2692AC1N28,602 is designed with robust connectivity in mind. Its versatile interface is compatible with a variety of microprocessors and supports bidirectional serial communication with external devices. The inclusion of a false start bit detection feature ensures reliable data synchronization and integrity.

Easy Integration

Encased in a 28-pin plastic DIP package, the SCC2692AC1N28,602 is designed for straightforward integration into existing and new designs. Its industry-standard footprint and pin configuration allow for easy PCB layout and prototyping.

Conclusion

Whether you're developing a complex telecommunications system or a simple serial interface for an embedded application, the NXP SCC2692AC1N28,602 provides the functionality and reliability needed to maintain seamless communication. Its dual-channel operation, customizable settings, and low power consumption make it a versatile and efficient choice for designers and engineers looking to optimize their serial data exchange capabilities.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess