The NXP SCC2691AE1N24,602 is a versatile Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit designed to facilitate serial communication in a wide array of embedded systems. This product is part of NXP's broad portfolio of interface ICs, which are known for their reliability and performance.
Key Features
- Single Channel UART: The device provides full-duplex UART functionality, enabling asynchronous serial data transfer.
- Baud Rate: It supports a wide range of baud rates, easily configurable for various communication needs.
- Voltage Range: The IC operates over a voltage range of 4.5V to 5.5V, making it suitable for 5V logic level systems.
- Interface: The SCC2691AE1N24,602 features a bidirectional serial interface for communication with microprocessors.
- Package Type: It comes in a DIP-24 (Dual In-line Package) form factor, which is widely used and easy to handle for prototyping and production.
- Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
Applications
The NXP SCC2691AE1N24,602 is ideal for applications that require reliable serial data communication. Its applications span across various sectors, including:
- Industrial control systems
- Networking equipment
- Point-of-sale terminals
- Computer peripheral interfacing
- Telecommunications
Product Specifications
| Attribute |
Value |
| Number of Channels |
1 |
| Supply Voltage - Min |
4.5V |
| Supply Voltage - Max |
5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Mounting Type |
Through Hole |
| Package / Case |
DIP-24 |
In summary, the NXP SCC2691AE1N24,602 UART interface IC is a robust and flexible solution for serial communication in a variety of electronic systems. Its ease of integration, coupled with NXP's reputation for quality, makes it a preferred choice for designers and engineers.