The AR8131M-AL1E is a single-port 10/100/1000 Mbps Ethernet transceiver from Atheros (now Qualcomm). It is designed to provide a high-speed network connection for a variety of applications.
Applications
- Motherboards
- Network Interface Cards (NICs)
- Embedded Systems
- Gaming Consoles
- Smart TVs
Features
- Single-Port Gigabit Ethernet Transceiver
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T
- Integrated PHY
- Low Power Consumption
- Energy Efficient Ethernet (EEE) support
- Auto-Negotiation
- Auto-MDI/MDIX
- Diagnostic Features
- Available in a QFN package
Benefits
- Provides a high-speed Gigabit Ethernet connection.
- Low power consumption reduces overall system power.
- Energy Efficient Ethernet (EEE) support further optimizes power usage.
- Auto-Negotiation simplifies setup and configuration.
- Auto-MDI/MDIX eliminates the need for crossover cables.
- Integrated PHY reduces component count and board space.
Technical Specifications
The AR8131M-AL1E supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards. It operates from a 3.3V power supply. It integrates a PHY. It supports Energy Efficient Ethernet (EEE) and Auto-MDI/MDIX. The operating temperature range is typically 0°C to +70°C. It is available in a QFN package.